EN
  • EN
  • DE

KIA78S09P

Part No KIA78S09P
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATORS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193079-KIA78S09P
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA78S09P CAD Model

Description

The KIA78S09P is a 1A 9V Fixed Voltage Regulator manufactured by KEC (Korea Electronics Co., Ltd.). It's designed to provide a stable 9V output voltage from a higher input voltage, making it ideal for various electronic applications requiring a regulated power supply. The regulator incorporates internal protection features to enhance reliability and prevent damage from common electrical faults.

Applications

  • Power supplies for microcontrollers: Provides a stable 9V supply for microcontrollers and their associated circuits.
  • Voltage regulation in consumer electronics: Used in appliances, audio equipment, and other consumer devices.
  • Battery chargers: Regulates the charging voltage for various battery types, preventing overcharging.
  • Industrial control systems: Powers sensors, actuators, and other components in industrial environments.
  • Automotive electronics: Provides a regulated 9V supply for car audio systems, sensors, and other automotive circuits.

Features

  • Fixed 9V Output Voltage: Provides a stable and precise 9V regulated output.
  • 1A Output Current: Capable of supplying up to 1 Ampere of current to the load.
  • Internal Short Circuit Current Limiting: Protects the regulator from damage due to short circuits at the output.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • TO-220 Package: Commonly used package for easy mounting and heat dissipation.

Benefits

  • Stable Output Voltage: Ensures consistent and reliable performance of the connected circuitry.
  • Overload Protection: Enhances reliability by protecting against short circuits and overloads.
  • Easy to Use: Simple to implement with minimal external components required.
  • Cost-Effective: Provides a cost-efficient solution for voltage regulation needs.
  • Thermal Protection: Prevents damage from overheating, extending the lifespan of the regulator.

Additional Details

The KIA78S09P typically requires a minimum input voltage a few volts higher than the output voltage (e.g., 12V or higher) to operate correctly. The TO-220 package allows for efficient heat dissipation, but a heatsink might be necessary if operating at high currents or high ambient temperatures. Datasheets provide comprehensive information, including absolute maximum ratings, electrical characteristics, typical application circuits, and thermal considerations. Careful attention to thermal management is critical for ensuring reliable operation, particularly at higher output currents. The input voltage must be within the specified range to prevent damage or malfunction of the regulator. KEC’s KIA78S09P provides a reliable and easy-to-use solution for 9V voltage regulation in various electronic devices. It provides a consistent voltage source while protecting against common issues like shorts and thermal overloads.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0901 $58.1145
1,565+ $0.0739 $115.6535
2,420+ $0.0716 $173.2720
3,335+ $0.0693 $231.1155
4,315+ $0.0670 $289.1050
5,770+ $0.0601 $346.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess