The KIA7907F-RTF/P is a three-terminal negative voltage regulator manufactured by KEC. It's designed to provide a stable -7V output voltage from a more negative input voltage. As part of the KIA79 series, this regulator is recognized for its consistent performance and ease of integration in various electronic circuits requiring a negative voltage supply. It's often available in a TO-220 or similar package suitable for moderate power dissipation.
Applications:
- Negative voltage power supplies for operational amplifiers
- Voltage regulation in instrumentation equipment
- Dual-supply systems
- Analog circuit power supplies
- Providing a stable negative voltage source for sensors
Features:
- Output voltage: -7V
- Output current: Up to 1A (Consult datasheet for specific value)
- Internal thermal overload protection
- Short-circuit current limiting
- Output transistor safe-area compensation
- No external components required for basic operation
Benefits:
- Provides a stable and regulated -7V power supply
- Protects against thermal overload and short circuits, enhancing system reliability
- Simplifies circuit design by requiring minimal external components
- Reduces the risk of damage to connected devices due to voltage fluctuations
- Offers a cost-effective solution for negative voltage regulation needs
The KIA7907F-RTF/P includes built-in protection features like thermal shutdown and short-circuit current limiting, crucial for safeguarding the regulator and connected circuits from damage due to overheating or short circuits. It operates over a range of input voltages, typically from -9V to -25V, making it versatile for different negative voltage supply applications. Its simplicity and robust protection make it a reliable choice for both hobbyist and professional electronics projects.