EN
  • EN
  • DE

KIA7924PI

Part No KIA7924PI
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067400-KIA7924PI
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7924PI CAD Model

Description

The KIA7924PI is a three-terminal negative voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). This device provides a stable and regulated -24V output voltage for various electronic circuits. As part of the KIA79xx series, it offers robustness, ease of use, and integrated protection features, making it a reliable choice for applications requiring a negative voltage rail.

Applications

  • Power supplies for operational amplifiers (op-amps) requiring a stable -24V source.
  • Voltage regulation in industrial control systems.
  • Analog circuits that require a negative voltage rail.
  • Negative voltage generation for data acquisition systems.
  • Linear regulation in diverse electronic equipment.

Features

  • Fixed -24V Output Voltage: Provides a precise and stable -24V output, ensuring consistent performance.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuits from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage, ensuring a clean and stable output.
  • TO-220 Package: Easy to mount and provides effective thermal dissipation.

Benefits

  • Stable Negative Power Supply: Ensures consistent and reliable operation of electronic circuits requiring a -24V supply.
  • Protection Against Damage: Integrated short-circuit and thermal overload protection features prevent damage to the regulator and connected components.
  • Ease of Use: Requires minimal external components, simplifying circuit design and reducing costs.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, improving the performance of sensitive analog circuits.
  • Cost-Effective Solution: Provides a reliable regulated negative voltage at a competitive price.

Additional Details

The KIA7924PI typically requires input and output capacitors for stability and transient response optimization. The input voltage should be more negative than the output voltage plus the dropout voltage. The TO-220 package allows for mounting on a heatsink to improve thermal dissipation, especially under high input voltages and output currents. Always refer to the datasheet for specific operating conditions and recommended external components.

You May Also Be Interested in

Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess