EN
  • EN
  • DE

KIA79M05PI

Part No KIA79M05PI
Manufacturer KEC
Description BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL NEGATIVE VOLTAGE REGULATORS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193098-KIA79M05PI
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIA79M05PI CAD Model

Description

The KIA79M05PI is a 3-terminal negative voltage regulator with a fixed output voltage of -5V. It is designed for a wide range of applications requiring a stable negative voltage source.

Applications:

  • Linear Power Supplies: Used as a negative voltage regulator in linear power supplies.
  • Instrumentation Amplifiers: Provides a stable negative voltage source for instrumentation amplifiers.
  • Op-Amp Circuits: Used to provide the negative rail voltage for op-amp circuits.
  • Data Acquisition Systems: Provides a stable negative voltage source for data acquisition systems.

Features:

  • Fixed Output Voltage: Provides a fixed output voltage of -5V.
  • Internal Overload Protection: Includes internal overload protection to prevent damage from excessive current.
  • Internal Short-Circuit Protection: Includes internal short-circuit protection to prevent damage from short circuits.
  • Thermal Overload Protection: Includes thermal overload protection to prevent damage from excessive temperature.
  • Output Transistor Safe-Area Compensation: Provides output transistor safe-area compensation.

Benefits:

  • Stable Output Voltage: Provides a stable and accurate -5V output voltage.
  • Overload Protection: Internal overload protection prevents damage from excessive current.
  • Short-Circuit Protection: Internal short-circuit protection prevents damage from short circuits.
  • Thermal Protection: Thermal overload protection prevents damage from excessive temperature.
  • Easy to Use: Simple 3-terminal design makes it easy to use.

Additional Details:

The KIA79M05PI is typically supplied in a TO-220 package. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application notes. A small output capacitor is typically required for stability. This regulator also complies with RoHS standards.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess