EN
  • EN
  • DE

SN65ALS174ADWR

Part No SN65ALS174ADWR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0415+
Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 720451-SN65ALS174ADWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65ALS174ADWR CAD Model

Description

The SN65ALS174ADWR is a robust, quadruple differential line driver designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance integrated circuit is part of the SN65ALS174 series, which is known for its reliability and efficiency in facilitating differential signal transmission over long distances or in noisy environments.

Key Features

  • Integrated Protection: The SN65ALS174ADWR comes with built-in protection features such as 3-state outputs, which include high impedance states that help prevent damage during power-up or power-down sequences.
  • Enhanced Signal Integrity: With differential line drivers, signal integrity is significantly improved, reducing the risk of data corruption due to electromagnetic interference (EMI) or crosstalk.
  • Wide Operating Voltage Range: This device operates over a wide supply voltage range, making it suitable for a variety of industrial and commercial applications.
  • Low Power Consumption: It is designed for low power operation, which is critical for energy-sensitive applications.
  • High Data Rates: The SN65ALS174ADWR supports high-speed data transmission, ensuring efficient communication between devices.

Applications

The device is commonly used in applications that require high-speed data transfer and robust performance, such as:

  • Telecommunications
  • Networking Equipment
  • Industrial Control Systems
  • Data Acquisition Systems

Package and Quality

The SN65ALS174ADWR is available in a wide-body SOIC (DW) package, which provides an optimal balance between space-saving and thermal performance. The device is also characterized for operation from -40°C to 85°C, ensuring reliable functionality under a range of environmental conditions.

Conclusion

With its combination of high-speed data transfer capabilities, robust protection features, and wide operating temperature range, the SN65ALS174ADWR from Texas Instruments is an ideal solution for designers looking to improve signal integrity and overall system reliability in their digital communication systems. Its versatility and performance make it a valuable component in a multitude of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess