EN
  • EN
  • DE

KIC7S66FU

Part No KIC7S66FU
Manufacturer KEC
Description SILICON MONOLITHIC CMOS DIGITAL INTEGRATED CIRCUIT(BILATERAL SWITCH)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193122-KIC7S66FU
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC7S66FU CAD Model

Description

The KIC7S66FU is a single analog switch manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in a variety of applications where signal routing and switching are required. This compact device offers low on-resistance and high off-isolation, making it suitable for both analog and digital signal switching.

Applications:

  • Analog signal routing
  • Data acquisition systems
  • Audio and video signal switching
  • Portable devices
  • Communication systems

Features:

  • Single analog switch: Provides a single channel for signal switching.
  • Low on-resistance: Minimizes signal loss and distortion during switching.
  • High off-isolation: Prevents signal leakage when the switch is in the off state.
  • Wide operating voltage range: Supports a variety of power supply voltages.
  • Small package size: Allows for compact circuit designs.
  • CMOS Logic Compatibility: Ensures seamless integration with digital control circuits.

Benefits:

  • Improved signal integrity: Low on-resistance and high off-isolation ensure minimal signal degradation.
  • Reduced power consumption: CMOS technology provides low power operation.
  • Space-saving design: Small package size allows for high-density circuit layouts.
  • Versatile application: Suitable for a wide range of signal switching needs.
  • Easy integration: Compatible with standard CMOS logic levels for simple control.

The KIC7S66FU offers a compact and efficient solution for analog signal switching needs. Its low on-resistance and high off-isolation contribute to signal integrity, while its small package size allows for efficient use of board space. It's commonly used in battery-powered devices due to its low power consumption.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess