EN
  • EN
  • DE

KIC7SZ05FU

Part No KIC7SZ05FU
Manufacturer KEC
Description SILICON MONOLITHIC CMOS DIGITAL INTEGRATED CIRCUIT(INVERTER OPEN DRAIN)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193124-KIC7SZ05FU
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KIC7SZ05FU CAD Model

Description

The KIC7SZ05FU is a single gate inverter manufactured by KEC. It's designed for use in low-voltage applications where a single NOT gate function is required. This tiny logic gate is commonly used for signal inversion, buffering, and simple digital logic implementations.

Applications

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Buffering: Provides a buffered output for driving other digital circuits.
  • Simple Logic Circuits: Implemented in elementary digital logic functions.
  • Level Shifting: Can be configured for simple level shifting applications.
  • Consumer Electronics: Found in numerous consumer electronics products for basic logic functions.

Features

  • Single Gate Inverter: Contains a single NOT gate.
  • Low Voltage Operation: Operates at low supply voltages.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • High-Speed Performance: Offers fast switching speeds.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.

Benefits

  • Simple Signal Inversion: Provides a straightforward solution for inverting digital signals.
  • Space Saving: Its small package allows for compact circuit designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent signal inversion.
  • Cost-Effective: A cost-efficient solution for basic logic functions.

Additional Details

The KIC7SZ05FU typically comes in a USV package. It is designed to operate within a specified voltage range, typically between 1.65V and 5.5V. The device features a CMOS structure that contributes to its low power consumption. Propagation delay times are usually in the nanosecond range, enabling high-speed operation. This inverter is RoHS compliant, ensuring it meets environmental standards. Datasheets provide detailed information on electrical characteristics, timing diagrams, and package dimensions. The operating temperature range is typically -40°C to +85°C.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess