EN
  • EN
  • DE

KIC7WZ08FK-RTKP

Part No KIC7WZ08FK-RTKP
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977654-KIC7WZ08FK-RTKP
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIC7WZ08FK-RTKP CAD Model

Description

The KIC7WZ08FK-RTKP is a dual 2-input AND gate manufactured by KEC. This device is designed for a wide range of digital logic applications where AND gate functionality is required. It operates over a broad supply voltage range and features low power consumption, making it suitable for both battery-powered and high-performance systems. Its compact package allows for easy integration into densely populated circuit boards.

Applications

  • Data Processing: Used in digital systems for performing AND operations on data signals.
  • Control Systems: Implements AND logic in control circuits for decision-making and signal gating.
  • Signal Routing: Directs signals based on AND logic conditions in communication and networking equipment.
  • Security Systems: Implements logic functions in security devices for access control and monitoring.
  • Consumer Electronics: Found in various consumer electronic devices such as televisions, remote controls, and audio equipment.

Features

  • Dual 2-Input AND Gate: Contains two independent 2-input AND gates in a single package.
  • Wide Operating Voltage Range: Operates over a broad supply voltage range, typically from 1.65V to 5.5V.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Speed Operation: Provides fast switching speeds for high-performance digital systems.
  • Schmitt Trigger Inputs: Offers improved noise immunity for reliable operation in noisy environments.
  • Small Package: Available in a compact package, allowing for dense board layouts.

Benefits

  • Versatile Logic Function: Provides a fundamental AND logic function for various digital applications.
  • Flexible Power Supply: Wide operating voltage range simplifies integration into different system architectures.
  • Energy Efficient: Low power consumption extends battery life and reduces overall system power requirements.
  • Robust Performance: Schmitt trigger inputs enhance noise immunity for reliable operation.
  • Space Saving: Compact package allows for efficient use of board space.

Additional Details

The KIC7WZ08FK-RTKP is designed to be compatible with various logic families and can be easily integrated into existing digital circuits. Its high-speed operation and low power consumption make it an excellent choice for modern electronic devices. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application recommendations. Proper decoupling capacitors should be used to ensure stable operation and minimize noise.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1340 $58.2900
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess