EN
  • EN
  • DE

KMB030N30D

Part No KMB030N30D
Manufacturer KEC
Description DPAK PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193266-KMB030N30D
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KMB030N30D CAD Model

Description

The KMB030N30D is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC. It is designed for power switching and amplification applications, offering low on-resistance and fast switching speeds for efficient power control.

Applications:

  • DC-DC Converters: Improving the efficiency of voltage regulation circuits.
  • Power Management in Portable Devices: Optimizing power consumption in battery-operated devices.
  • Motor Control: Driving small motors with efficient power delivery.
  • LED Lighting: Controlling the brightness of LEDs with precise current regulation.
  • Load Switching: Controlling power to various loads in electronic systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • High-Speed Switching: Enables efficient switching at higher frequencies.
  • Low Gate Charge: Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Offers robustness against voltage spikes and transient events.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Pb-Free Lead Plating: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, improving reliability and simplifying thermal management.
  • Improved System Performance: Fast switching speed enhances the response time of circuits.
  • Simplified Thermal Management: Lower heat generation simplifies cooling requirements.
  • Compact Design: Surface mount package saves valuable board space.

Additional Details:

The KMB030N30D is designed with a drain-source voltage rating of 30V. Its low on-resistance ensures minimal power loss, making it ideal for energy-efficient applications. The surface mount package simplifies the assembly process and reduces board space requirements. The datasheet provides specific details on the gate-source voltage, continuous drain current, and other important electrical characteristics. Because it is avalanche rated, it can withstand transient voltage spikes, providing an extra layer of protection to the circuit. The low gate charge allows for efficient high-frequency switching, making it suitable for modern power electronics applications. This MOSFET is a reliable and efficient solution for a wide range of power switching and control applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess