EN
  • EN
  • DE

KN4401

Part No KN4401
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE, SWITCHING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193327-KN4401
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KN4401 CAD Model

Description

The KN4401 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by KEC. It is designed for use in a wide range of switching and amplification applications. The KN4401 features low saturation voltage, high current gain, and fast switching speeds, making it suitable for various electronic circuits.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Amplification: Employed as a small-signal amplifier in audio and RF circuits.
  • Driver Circuits: Used as a driver to control relays, LEDs, and other components.
  • Oscillator Circuits: Utilized in oscillator circuits to generate various waveforms.
  • General Purpose Amplification and Switching: Used in a variety of general-purpose amplification and switching applications.

Features:

  • NPN Transistor: Provides a convenient solution for low-side switching applications.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the saturated state.
  • High Current Gain: Provides good amplification performance.
  • Fast Switching Speed: Enables rapid switching transitions.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits:

  • Efficient Switching: Low saturation voltage and fast switching speed minimize power losses, improving efficiency.
  • Good Amplification: High current gain provides good amplification performance.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Compact Design: The small package size enables compact and space-saving designs.
  • Cost-Effective Solution: Offers a cost-effective solution for various electronic circuits.

Additional Details:

The KN4401 typically comes in a small through-hole package such as a TO-92 or a surface-mount package such as a SOT-23. Key specifications to consider when using this transistor include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). Refer to the manufacturer's datasheet for detailed specifications and application notes. The datasheet provides information on the transistor's electrical characteristics, thermal properties, and recommended operating conditions. Proper biasing is crucial for optimal performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
945+ $0.1224 $115.6680
1,475+ $0.1178 $173.7550
2,025+ $0.1143 $231.4575
2,605+ $0.1109 $288.8945
3,490+ $0.0993 $346.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess