EN
  • EN
  • DE

KRA224S

Part No KRA224S
Manufacturer KEC
Description EPITAXIAL PLANAR PNP TRANSISTOR (HIGH CURRENT SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193430-KRA224S
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KRA224S CAD Model

Description

The KRA224S is a silicon epitaxial planar type transistor designed for high-frequency amplification. It's commonly used in oscillator and mixer circuits in various electronic devices.

Applications

  • VHF/UHF Oscillators: Used as an active element in oscillator circuits for generating signals in the VHF and UHF frequency bands.
  • Mixer Circuits: Employed in mixer stages to convert signals from one frequency to another in receivers and transmitters.
  • RF Amplifiers: Used in small signal RF amplifiers to boost the strength of weak radio frequency signals.
  • Cordless Phones: Found in the RF sections of cordless phone base stations and handsets.
  • Communication Equipment: Utilized in various communication devices where high-frequency signal processing is required.

Features

  • High Transition Frequency (fT): Provides excellent performance at high frequencies.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • Small Package Size: Allows for compact circuit designs.
  • High Power Gain: Delivers a substantial increase in signal strength.
  • Silicon Epitaxial Planar Type: Ensures consistent and reliable performance.

Benefits

  • Enhanced Signal Reception: Improves the sensitivity of receivers by providing low-noise amplification.
  • Stable Oscillations: Ensures reliable and consistent signal generation in oscillator circuits.
  • Compact Design: Enables the creation of smaller and more portable electronic devices.
  • Improved Signal Quality: Minimizes unwanted noise and distortion in amplified signals.
  • Reliable Performance: Provides consistent and dependable operation in various applications.

Additional Details

The KRA224S transistor is typically biased in a common-emitter configuration for amplification. It is crucial to provide adequate heat sinking to prevent overheating and ensure long-term reliability. The device is available in a small SOT-23 package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess