The KRC103S is a general-purpose NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in a wide variety of amplifier and switching applications in electronic circuits. Its key features include good linearity and low saturation voltage.
Applications
- Amplifier circuits (small signal amplification)
- Switching circuits
- General-purpose linear and switching
- Driver stages
Features
- NPN Epitaxial Planar Transistor
- Collector-Emitter Voltage (VCEO): 50V
- Collector Current (IC): 150mA
- Power Dissipation (PC): 250mW
- Current Gain (hFE): Typically 100 - 300 (at IC = 1mA)
- Operating Temperature: -55°C to +150°C
- SOT-23 Package (Surface Mount Device)
Benefits
- Versatile for a wide range of general-purpose applications
- Small size enables compact circuit designs
- Cost-effective solution for amplification and switching needs
- Easy to implement in automated assembly processes (SMD)
Additional Details
The KRC103S transistor offers a collector-emitter voltage rating of 50V, allowing it to be used in circuits with moderate voltage levels. Its collector current rating of 150mA makes it suitable for small to medium signal amplification. The power dissipation rating is 250mW. The transistor's current gain (hFE) typically ranges from 100 to 300, providing sufficient amplification in various applications. It operates over a wide temperature range from -55°C to +150°C, ensuring reliable performance in diverse environments. The SOT-23 package allows for high-density circuit designs and facilitates automated assembly. Its relatively low saturation voltage ensures minimal voltage drop when the transistor is used as a switch. It is suitable for use as a driver for larger transistors or other components. The KRC103S can be used in circuits requiring stable gain characteristics. Because it's a general-purpose transistor, it can be easily substituted with other similar transistors from different manufacturers. Its applications include audio amplifiers, signal conditioning circuits, and digital logic circuits. The datasheet provides detailed electrical characteristics and performance curves to aid in circuit design and analysis. The transistor's robust construction and reliable performance make it a popular choice for both hobbyists and professional electronic designers.