EN
  • EN
  • DE

KRC104M

Part No KRC104M
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193444-KRC104M
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC104M CAD Model

Description

The KRC104M is a NPN Epitaxial Silicon Transistor manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for use in amplifier and switching applications requiring moderate voltage and current handling capabilities.

Applications:

  • Amplifier Circuits (e.g., small signal amplifiers)
  • Switching Circuits
  • General Purpose Switching and Amplification
  • Driver Stages
  • Consumer Electronics

Features:

  • NPN Epitaxial Silicon Transistor: Provides reliable performance in various applications.
  • Medium Voltage and Current: Designed for moderate voltage and current handling.
  • High hFE (DC Current Gain): Offers high current gain for efficient amplification.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • Fast Switching Speed: Supports fast switching speeds.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Efficient Amplification: High hFE provides efficient signal amplification.
  • Reliable Switching: Low saturation voltage and fast switching speed enable reliable switching.
  • Versatile Application: Suitable for a variety of amplifier and switching applications.
  • Compact Integration: Small package allows for integration into space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective solution for general purpose amplification and switching.

Additional Details:

The KRC104M is typically used in common-emitter amplifier configurations or as a switching element in various electronic circuits. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The datasheet contains detailed information about the electrical characteristics, operating conditions, and application circuits for the transistor. It is essential to consult the datasheet to ensure the transistor operates within its specifications and provides the desired performance in the intended application.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess