EN
  • EN
  • DE

KRC106-AT/P

Part No KRC106-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959693-KRC106-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC106-AT/P CAD Model

Description

The KRC106-AT/P is a silicon NPN epitaxial planar transistor designed for low noise amplifier applications up to 2 GHz. It is commonly used in VHF/UHF front-end stages and first mixers, where low noise figure and high gain are critical.

Applications:

  • VHF/UHF Low Noise Amplifiers (LNAs)
  • TV Tuners
  • FM Tuners
  • Satellite Receivers
  • Communication Equipment

Features:

  • Low Noise Figure: This transistor offers a very low noise figure, typically around 1.3 dB at 1 GHz, ensuring minimal signal degradation.
  • High Gain: Provides high gain performance, enhancing the signal amplification.
  • High Transition Frequency: With a high transition frequency (fT) of approximately 9 GHz, it is suitable for high-frequency applications.
  • Low Collector-Base Capacitance: Low collector-base capacitance (Ccb) minimizes feedback and improves stability at high frequencies.
  • Small Signal Amplifier: Designed for small signal amplification, maintaining signal integrity.
  • Surface Mount Package: Available in a small surface mount package for compact designs.

Benefits:

  • Improved Signal Quality: Low noise figure ensures better signal reception and clarity.
  • Enhanced Sensitivity: High gain enhances the sensitivity of receiving circuits.
  • Stable Performance: Low collector-base capacitance contributes to stable and reliable operation.
  • Compact Design: Small package allows for miniaturization of electronic devices.
  • High-Frequency Capability: Suitable for a wide range of high-frequency applications.

Technical Specifications:

The KRC106-AT/P typically features a collector-emitter voltage (Vceo) of 12V, a collector current (Ic) of 30mA, and a power dissipation (Pc) of 150mW. Its operating temperature range is from -55°C to +150°C. The transistor is available in a SOT-23 package. Detailed electrical characteristics include a forward current transfer ratio (hFE) of 50 to 200 (typical) and an output capacitance of around 0.35 pF.

The KRC106-AT/P is a cost-effective solution for designers needing a low-noise, high-gain transistor for VHF/UHF applications. Its reliable performance and compact size make it a popular choice in various communication and consumer electronic devices.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess