EN
  • EN
  • DE

KRC826E

Part No KRC826E
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer KEC
Win Source Part Number 1193463-KRC826E
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC826E CAD Model

Description

The KRC826E is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by KEC. It integrates a transistor with built-in bias resistors, simplifying circuit design and reducing component count. It is primarily used in switching applications where a defined input resistance and ease of use are required.

Applications:

  • Digital Logic Inverters: Used to invert digital signals in logic circuits.
  • Switching Circuits: Used as a switching element with a pre-defined input resistance.
  • Load Drivers: Drives moderate loads such as LEDs or small relays.
  • Microcontroller Interfacing: Provides a convenient interface between microcontrollers and external circuits.
  • Level Shifters: Shifts voltage levels between different logic families.

Features:

  • Built-In Bias Resistors: Simplifies circuit design and reduces external component count.
  • Low Saturation Voltage: Minimizes power dissipation in the ON state.
  • Small Package Size: Enables compact circuit layouts.
  • Stable Performance: Provides consistent and reliable switching characteristics.
  • NPN Transistor: Standard NPN transistor configuration for common switching applications.

Benefits:

  • Simplified Circuit Design: Reduces design complexity and component count, saving board space.
  • Improved Efficiency: Low saturation voltage reduces power loss.
  • Compact Layouts: Small package facilitates integration into space-constrained designs.
  • Reliable Operation: Stable characteristics ensure consistent performance.
  • Easy Implementation: The integrated resistors simplify the design and implementation process.

Additional Details:

The KRC826E consists of an NPN transistor with integrated bias resistors in the base and emitter circuits. Key specifications include the resistor values, saturation voltage, and current gain. KEC is a reliable manufacturer of semiconductor devices. This digital transistor is designed for easy integration and efficient switching in various electronic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess