EN
  • EN
  • DE

AT27C010-15DC

Part No AT27C010-15DC
Manufacturer Microchip Technology
Catalog Memory
Description EPROM UV 1M-Bit 128K x 8 150ns 32-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Case / Package CDIP
Density 1 Mb
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1204372-AT27C010-15DC
Categories Memory
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C010-15DC CAD Model

Description

Microchip Technology AT27C010-15DC EEPROM

The AT27C010-15DC is a high-performance 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, designed for storage and retrieval of critical data and programs. This integrated circuit is ideal for applications requiring fast access times and a reliable non-volatile memory solution.

Key Features:

  • Memory Capacity: Offers a substantial storage space of 1 Megabit (128K x 8) that can accommodate complex programs and data sets.
  • Access Time: Features a fast access time of 150 nanoseconds, making it suitable for high-speed microprocessor systems.
  • Programming Voltage: Supports a 12.5V ± 0.5V programming voltage, which is compatible with industry-standard EPROM programmers.
  • Temperature Range: Designed to operate reliably over an extended industrial temperature range, making it suitable for demanding environments.
  • Package Type: Comes in a 32-lead, hermetically sealed, ceramic Dual In-line Package (CERDIP), ensuring robust physical protection and longevity.
  • Standby Mode: Features a low-power standby mode, reducing power consumption when the device is not in active use.

Applications:

The AT27C010-15DC is versatile and can be used in a wide range of applications including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and servers
  • Telecommunications
  • Industrial control systems
  • Automotive electronics

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability, and the AT27C010-15DC is no exception. This EPROM device is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. With its robust feature set and reliable operation, the AT27C010-15DC is an excellent choice for designers seeking a dependable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess