EN
  • EN
  • DE

KTA1225D-Y-RTF/P

Part No KTA1225D-Y-RTF/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068056-KTA1225D-Y-RTF/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1225D-Y-RTF/P CAD Model

Description

The KTA1225D-Y-RTF/P is a PNP silicon epitaxial transistor manufactured by KEC. It is designed for general-purpose switching and amplification applications, providing a balance between voltage, current, and gain characteristics. This transistor is commonly used in various electronic circuits requiring moderate performance and reliability.

Applications:

  • Switching Circuits: Used in various switching applications for controlling electronic devices and circuits.
  • Amplifier Circuits: Employed in small-signal amplifiers, pre-amplifiers, and buffer stages.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power management.
  • Motor Control Circuits: Integrated in motor control circuits for controlling small DC motors.
  • General Purpose Applications: Suitable for a wide range of general-purpose electronic circuits.

Features:

  • Medium Voltage Rating: Provides sufficient voltage handling capability for various applications.
  • Moderate Current Capability: Capable of handling moderate current levels for switching and amplification.
  • Good Current Gain (hFE): Offers reasonable current gain for efficient signal amplification.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in switching applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Versatile Performance: Suitable for a wide range of switching and amplification applications.
  • Efficient Switching: Low saturation voltage minimizes power loss and improves efficiency.
  • Reliable Operation: Robust design ensures stable and reliable performance in demanding environments.
  • Simplified Circuit Design: Moderate gain simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a good balance of performance and cost for general-purpose applications.

Additional Details:

The KTA1225D-Y-RTF/P is typically supplied in a TO-92 package. Its key electrical characteristics include a collector-emitter voltage (VCEO) of -60V, a collector current (IC) of -0.8A, and a power dissipation (PC) of 0.8W. The 'Y' specifies a certain hFE (current gain) range, and RTF/P likely relates to the specific tape and reel packaging for automated assembly. For precise specifications and application guidelines, always refer to the manufacturer's datasheet. Important parameters to consider include the safe operating area (SOA) and thermal resistance (Rth) to ensure the transistor is operated within its specified limits and to prevent thermal damage.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,510 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess