EN
  • EN
  • DE

KTA1274-Y-AT/P

Part No KTA1274-Y-AT/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068065-KTA1274-Y-AT/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA1274-Y-AT/P CAD Model

Description

The KTA1274-Y-AT/P is a PNP silicon epitaxial transistor manufactured by KEC. It is designed for general-purpose switching and amplification applications, offering a good balance between voltage, current, and gain characteristics. It is commonly used in a variety of electronic circuits.

Applications:

  • Switching Circuits: Used in various switching applications for controlling electronic devices and circuits.
  • Amplifier Circuits: Employed in small-signal amplifiers, pre-amplifiers, and buffer stages.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and power management.
  • Motor Control Circuits: Integrated in motor control circuits for controlling small DC motors.
  • General Purpose Applications: Suitable for a wide range of general-purpose electronic circuits.

Features:

  • Medium Voltage Rating: Provides sufficient voltage handling capability for various applications.
  • Moderate Current Capability: Capable of handling moderate current levels for switching and amplification.
  • Good Current Gain (hFE): Offers reasonable current gain for efficient signal amplification.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in switching applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Versatile Performance: Suitable for a wide range of switching and amplification applications.
  • Efficient Switching: Low saturation voltage minimizes power loss and improves efficiency.
  • Reliable Operation: Robust design ensures stable and reliable performance in demanding environments.
  • Simplified Circuit Design: Moderate gain simplifies circuit design and reduces component count.
  • Cost-Effective Solution: Provides a good balance of performance and cost for general-purpose applications.

Additional Details:

The KTA1274-Y-AT/P typically comes in a TO-92 package. Key electrical characteristics include a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.8A, and a power dissipation (PC) of 0.8W. The 'Y' likely specifies a particular hFE (current gain) range, and AT/P likely designates the specific tape and reel packaging for automated assembly. Always consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application guidelines to ensure optimal performance and prevent damage to the device or associated circuitry. Key parameters to review include the safe operating area (SOA) and thermal resistance (Rth) to ensure the transistor operates within its specified limits.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess