EN
  • EN
  • DE

KTB778

Part No KTB778
Manufacturer KEC
Description TRIPLE DIFFUSED PNP TRANSISTOR(HIGH POWER AMPLIFIER)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193932-KTB778
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTB778 CAD Model

Description

The KTB778 is a PNP epitaxial silicon transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in low-noise amplifier applications, particularly in audio frequency ranges. This transistor provides excellent low-noise characteristics and is commonly used in audio amplifiers, microphone preamplifiers, and other sensitive signal amplification circuits.

Applications:

  • Audio Amplifiers: Used in input stages of audio amplifiers to minimize noise.
  • Microphone Preamplifiers: Employed in microphone preamplifiers for clear signal amplification.
  • Low-Noise Amplifiers: Utilized in various low-noise amplifier circuits.
  • Signal Processing Equipment: Found in equipment that processes sensitive signals.

Features:

  • PNP Silicon Transistor: A PNP transistor designed for low-noise applications.
  • Epitaxial Construction: Enhances performance in terms of noise and linearity.
  • Low Noise Figure: Provides extremely low noise characteristics.
  • High Gain: Offers high current gain for efficient signal amplification.
  • Small Package: Typically available in a small package for easy integration into compact designs.

Benefits:

  • Minimal Noise: Ensures minimal noise contribution to amplified signals.
  • Clear Signal Amplification: Allows for clear and accurate signal amplification.
  • Improved Audio Quality: Enhances audio quality in amplifier applications.
  • Easy Integration: Simplifies circuit design and integration.

Additional Details:

The KTB778 typically has a collector-emitter voltage (VCEO) rating around -50V, a collector current (IC) rating of approximately -50mA, and a noise figure of around 1dB. The current gain (hFE) is typically high, ensuring efficient signal amplification. For detailed specifications, designers should refer to the KEC datasheet. This transistor is commonly used in applications where low noise and high gain are critical, such as in high-end audio equipment, professional recording devices, and sensitive measurement instruments. Proper biasing and shielding are recommended to minimize external noise interference. The package is usually a TO-92 or similar, allowing for easy soldering and mounting on PCBs.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5465 $61.8600
95+ $1.2693 $120.5835
145+ $1.2301 $178.3645
195+ $1.1897 $231.9915
255+ $1.1504 $293.3520
340+ $1.0314 $350.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess