EN
  • EN
  • DE

KTC2020D

Part No KTC2020D
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE DPAK FOR SVRFACE MOUNT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193937-KTC2020D
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC2020D CAD Model

Description

The KTC2020D is an NPN Epitaxial Planar Transistor manufactured by KEC. It is commonly used in high-frequency amplifier and oscillator applications.

Applications

  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-Frequency Switching Circuits
  • VHF/UHF applications

Features

  • High Transition Frequency (fT)
  • Low Collector-Base Capacitance (Cob)
  • High Power Gain
  • Low Noise Figure
  • Excellent high-frequency characteristics

Benefits

  • Provides efficient amplification at high frequencies.
  • Enables stable oscillation in oscillator circuits.
  • Minimizes signal loss due to low capacitance.
  • Enhances overall circuit performance in RF applications.
  • Suitable for use in communication equipment and high-speed digital circuits.

Additional Details

The KTC2020D typically comes in a small signal package such as SOT-23. Key electrical characteristics include collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It features a high transition frequency (fT), which makes it suitable for radio frequency applications. Always refer to the datasheet for specific values and operating conditions to ensure the transistor operates within its safe limits and delivers optimal performance.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess