EN
  • EN
  • DE

KTC3531T

Part No KTC3531T
Manufacturer KEC
Description LOW FREQUENCY POWER AMP, CONVERTER ELECTRONIC GOVERNOR APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193968-KTC3531T
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTC3531T CAD Model

Description

The KTC3531T is a NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for high-voltage switching and amplification applications. It features a high breakdown voltage, making it suitable for use in circuits where high voltage levels are present.

Applications

  • High-voltage switching circuits
  • Amplification circuits
  • Power supplies
  • Inverter circuits
  • Electronic ballast circuits

Features

  • NPN Epitaxial Planar Transistor
  • High breakdown voltage (VCBO = 300V)
  • High collector current (IC = 0.7A)
  • Low collector saturation voltage
  • High transition frequency

Benefits

  • Suitable for high-voltage applications
  • Provides reliable switching performance
  • Offers good amplification characteristics
  • Contributes to efficient power conversion
  • Easy to implement in various circuit designs

Additional Details

The KTC3531T transistor has a collector-base voltage (VCBO) of 300V, a collector-emitter voltage (VCEO) of 300V, and an emitter-base voltage (VEBO) of 5V. The collector current (IC) is rated at 0.7A, and the collector power dissipation (PC) is 0.8W. The transistor is available in a TO-92 package. Its high transition frequency allows it to be used in high-frequency applications. The low collector saturation voltage ensures efficient switching performance, minimizing power loss. The KTC3531T is a versatile transistor that can be used in a wide range of electronic circuits requiring high voltage and reliable performance. It is commonly used in applications where high voltage switching and amplification are needed, offering a cost-effective and efficient solution for circuit designers.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess