EN
  • EN
  • DE

KTC4082

Part No KTC4082
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (HIGH FREQUENCY, TV TUNER, VHF OSCILLATOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1193990-KTC4082
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTC4082 CAD Model

Description

The KTC4082 is a silicon NPN transistor produced by KEC. It's primarily intended for amplifier and switching applications, especially in audio amplification stages.

Applications

  • Audio amplifier circuits
  • Switching circuits
  • Oscillator circuits
  • Driver stages
  • General-purpose amplification

Features

  • NPN Silicon Transistor
  • High Gain
  • Low Noise
  • High Collector Current Capability
  • High fT (transition frequency)

Benefits

  • Excellent for amplifying weak audio signals
  • Low noise ensures clear signal output
  • Efficient switching capability
  • Good stability in circuit designs
  • Suitable for high-frequency applications

Additional Details

The KTC4082 transistor offers a combination of high gain and low noise, making it particularly well-suited for audio amplification stages where signal clarity is crucial. Its high collector current capability allows it to drive speakers and other loads effectively. The high transition frequency (fT) ensures it can perform well in high-frequency circuits. This transistor is commonly used in preamplifiers, headphone amplifiers, and other audio equipment. The low noise characteristics minimize unwanted background noise, resulting in a cleaner and more enjoyable listening experience. The KTC4082 is also used in various switching applications, providing reliable and efficient switching performance. Its robust construction and stable characteristics make it a reliable choice for both amateur and professional audio applications. The KTC4082 transistor provides a balanced solution for audio amplification and general-purpose switching, delivering consistent performance in various electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess