EN
  • EN
  • DE

KTC4521F-R-FUCB/PF

Part No KTC4521F-R-FUCB/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068153-KTC4521F-R-FUCB/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC4521F-R-FUCB/PF CAD Model

Description

The KTC4521F-R-FUCB/PF is a silicon NPN epitaxial planar transistor manufactured by KEC. It's designed for use in high-voltage and high-speed switching applications. This transistor is often used in power supplies, DC-DC converters, and other circuits requiring efficient and reliable switching at high voltages. Its fast switching speed and robust design make it suitable for demanding industrial and commercial applications.

Applications

  • Switching Power Supplies: Used as a switching element in power supplies.
  • DC-DC Converters: Employed in DC-DC converter circuits for voltage regulation.
  • High-Voltage Switching: Suitable for applications requiring high-voltage switching capabilities.
  • Electronic Ballasts: Integrated into electronic ballast circuits for lighting applications.
  • Inverters: Used in inverter circuits for converting DC to AC power.

Features

  • High Collector-Emitter Voltage (VCEO): Allows for operation in high-voltage circuits.
  • Fast Switching Speed: Ensures efficient switching with minimal power loss.
  • High Collector Current (Ic): Capable of handling moderate collector current.
  • NPN Polarity: Suitable for common-emitter and common-collector configurations.
  • Epitaxial Planar Structure: Offers improved performance and reliability.

Benefits

  • Efficient Switching: Minimizes power dissipation in switching applications.
  • Reliable High-Voltage Operation: Ensures stable performance in high-voltage circuits.
  • Versatile Application: Can be used in a wide range of switching applications.
  • Easy to Use: Readily available and easily integrated into existing circuits.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The KTC4521F-R-FUCB/PF typically comes in a TO-220 or similar package suitable for power dissipation. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and switching speed. Proper heat sinking is essential to maintain reliable operation at high power levels. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines. The transistor is often RoHS compliant, ensuring it meets environmental standards. The high voltage and fast switching capabilities make it suitable for modern power electronics.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess