EN
  • EN
  • DE

KTD1304

Part No KTD1304
Manufacturer KEC
Description EPITAXIAL PLANAR NPN TRANSISTOR (AUDIO MUTING)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194018-KTD1304
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KTD1304 CAD Model

Description

The KTD1304 is a silicon NPN epitaxial planar transistor manufactured by KEC. This transistor is designed for use in various amplifier and switching applications. Its robust design and stable performance make it suitable for both general-purpose and specialized electronic circuits.

Applications

  • Amplifier Circuits: Used in pre-amplifiers, audio amplifiers, and signal amplifiers to increase signal strength.
  • Switching Circuits: Employed in switching applications for controlling current flow in electronic devices.
  • Motor Control: Can be implemented in basic motor control circuits for small DC motors.
  • Oscillator Circuits: Utilized in oscillator circuits to generate repetitive electronic signals.
  • Driver Stages: Used as a driver for higher-power transistors or other components in electronic systems.

Features

  • NPN Transistor: Offers excellent amplification and switching characteristics.
  • Epitaxial Planar Construction: Provides high reliability and performance consistency.
  • High Current Capability: Capable of handling moderate collector currents.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • Compact Package: Facilitates easy integration into circuit designs.

Benefits

  • Enhanced Signal Amplification: Delivers significant signal gain in amplifier applications.
  • Efficient Switching: Enables fast and reliable switching in various electronic circuits.
  • Improved Circuit Performance: Contributes to stable and efficient operation of electronic devices.
  • Simplified Design: Easy to integrate into existing and new circuit layouts.
  • Cost-Effective Solution: Provides a reliable and affordable solution for amplification and switching needs.

Technical Specifications

The KTD1304 features a collector-emitter voltage (VCEO) of approximately 50V, a collector current (IC) of about 1A, and a power dissipation (PD) of roughly 0.8W. Its current gain (hFE) typically ranges from 100 to 300, providing substantial amplification. The operating temperature range is generally from -55°C to +150°C, ensuring reliable performance in various environmental conditions. This transistor is commonly available in a TO-92 package.

The KTD1304’s characteristics make it a versatile component for numerous electronic projects, offering a balance of performance, reliability, and cost-effectiveness.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0127 $57.7850
11,115+ $0.0104 $115.5960
16,670+ $0.0104 $173.3680
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,200 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess