EN
  • EN
  • DE

KTD998

Part No KTD998
Manufacturer KEC
Description TRIPLE DIFFUSED NPN TRANSISTOR(HIGH POWER AMPLIFIER)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1194039-KTD998
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTD998 CAD Model

Description

The KTD998 is an NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is primarily designed for switching and amplifier applications, particularly in power amplifiers and high-current switching circuits. Its robust design makes it suitable for demanding applications.

Applications

  • Power Amplifiers: Utilized in power amplifier stages for signal amplification.
  • High-Current Switching: Suitable for switching applications requiring high current.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speeds.
  • DC-DC Converters: Used in DC-DC converters for switching applications.
  • Power Supplies: Integrated into power supply circuits for switching and regulation.

Features

  • NPN Polarity: NPN type transistor for varied circuit designs.
  • High Collector Current: Capable of handling substantial collector currents.
  • Low Saturation Voltage: Ensures minimal voltage drop when fully conducting.
  • Fast Switching Speed: Designed for fast switching applications.
  • Epitaxial Planar Structure: Provides stable and reliable performance.

Benefits

  • High-Power Handling: Suitable for high-power applications due to its high collector current capability.
  • Efficient Switching: Low saturation voltage results in efficient switching.
  • Reliable Performance: Epitaxial planar structure ensures stable operation.
  • Versatile Applications: Can be used in various power amplifier and switching applications.
  • Improved Efficiency: Fast switching speed improves the efficiency of switching circuits.

Additional Details

The KTD998 is available in a TO-220 package. Key specifications include a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 3A, and a power dissipation (PD) of 25W. Consult the datasheet for detailed specifications and application guidelines.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess