EN
  • EN
  • DE

MAX17205G+

Part No MAX17205G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MFUNC 2-3CELL 14TDFN / Battery Multi-Function Controller IC 14-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Tray
Function Multi-Function Controller
Number of Cells 2 ~ 3
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX17205
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351608-MAX17205G+
Ultra Librarian 3D Model Ultra Librarian MAX17205G+ CAD Model

Description

Maxim Integrated's MAX17205G+ Model Gage IC

The MAX17205G+ from Maxim Integrated is a sophisticated battery fuel-gauge IC designed to provide precise state-of-charge (SOC) and state-of-health (SOH) data for various battery types, including lithium-ion (Li-ion), lithium-polymer, and lithium-iron-phosphate. This high-accuracy fuel gauge is engineered for seamless integration with portable devices, consumer electronics, and energy storage systems, ensuring optimal battery management and extended device runtime.

Key Features

  • ModelGauge m5 EZ Algorithm: The MAX17205G+ incorporates Maxim's proprietary ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. This advanced algorithm provides automatic compensation for cell aging, temperature, and discharge rate, delivering reliable SOC readings without requiring an external sense resistor.
  • Multi-Cell Support: This IC is capable of monitoring up to 2 series cells (2S) with a voltage range of 4.5V to 36V, making it versatile for a wide range of battery configurations.
  • Low Quiescent Current: With an ultra-low quiescent current, the MAX17205G+ helps to minimize power consumption during operation, which is critical for battery-powered devices.
  • Integrated Current Sensing: The device features an integrated, high-precision current-sense amplifier, allowing for accurate current and capacity measurements without the need for additional components.

Communication and Configuration

The MAX17205G+ supports I2C communication, enabling easy interfacing with microcontrollers and processors for data retrieval and device configuration. The fuel gauge also includes a SHA-256 authentication feature to protect against counterfeit batteries and ensure product safety.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Electric Bikes and Scooters

The MAX17205G+ is available in a compact, lead-free, 14-pin TDFN package, making it suitable for space-constrained applications. With its advanced features and ease-of-use, the MAX17205G+ stands out as a reliable solution for modern battery management challenges.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4545 $52.1815
17+ $6.1165 $103.9805
26+ $5.9254 $154.0604
35+ $5.7342 $200.6970
46+ $5.5431 $254.9826
61+ $4.9697 $303.1517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess