The MBRF10U100CT-U/P is a Schottky Barrier Rectifier manufactured by KEC. This device is designed for high-efficiency rectification in various power supply and voltage clamping applications. Its low forward voltage drop and fast switching speed make it ideal for applications requiring minimal power loss and high-frequency operation.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- DC-DC converters
- Solar panel junction boxes
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High junction temperature capability
- Lead-free finish, RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation and heat generation
- Enhanced reliability and longer operational life
- Protection against voltage spikes and transients
- Environmentally friendly due to RoHS compliance
The MBRF10U100CT-U/P is typically packaged in a TO-220AB package, allowing for efficient heat dissipation. It features a center-tap configuration, providing two independent rectifiers within a single package. The '10U100' designation indicates a 10 Ampere current rating and a 100 Volt reverse voltage rating. The low forward voltage drop minimizes power loss during conduction, while the fast switching speed reduces switching losses at higher frequencies. This rectifier is well-suited for applications where efficiency and reliability are critical requirements.