EN
  • EN
  • DE

MBRF10U100CTA-U/P

Part No MBRF10U100CTA-U/P
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008724-MBRF10U100CTA-U/P
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBRF10U100CTA-U/P CAD Model

Description

The MBRF10U100CTA-U/P is a Schottky Barrier Rectifier manufactured by KEC. This device is designed for high-efficiency rectification in a variety of power supply and circuit protection applications. Its low forward voltage drop and fast switching speed make it suitable for use in high-frequency circuits.

Applications:

  • Switching power supplies: Used as rectifiers in switching power supplies for computers, appliances, and industrial equipment.
  • DC-DC converters: Employed in DC-DC converters for mobile devices, automotive electronics, and other applications.
  • Freewheeling diodes: Used as freewheeling diodes in motor control circuits and inductive load switching.
  • Reverse polarity protection: Provides reverse polarity protection in electronic circuits.
  • Solar power systems: Used in solar power systems for blocking reverse current flow.

Features:

  • Schottky barrier technology: Provides low forward voltage drop and fast switching speed.
  • High current capability: Capable of handling high current loads.
  • Low reverse leakage current: Minimizes power loss due to reverse leakage.
  • High surge current capability: Withstands high surge currents without damage.
  • Operating Temperature: Wide range for industrial applications.
  • RoHS Compliant: Free of hazardous substances.

Benefits:

  • High efficiency: Reduces power loss in rectification circuits.
  • Fast switching speed: Improves the performance of high-frequency circuits.
  • Reliable performance: Provides stable and reliable operation over a wide range of conditions.
  • Overload protection: Helps protect circuits from damage due to overcurrent conditions.
  • Compact size: Easy to integrate into electronic applications.

Additional Details:

The MBRF10U100CTA-U/P Schottky barrier rectifier is designed to provide efficient and reliable rectification in a variety of applications. The Schottky barrier technology provides a low forward voltage drop, which reduces power loss and improves efficiency. The fast switching speed allows for use in high-frequency circuits without significant switching losses. The device is capable of handling high current loads, making it suitable for use in power supplies and other high-power applications. The low reverse leakage current minimizes power loss due to reverse leakage. The high surge current capability allows the device to withstand high surge currents without damage. The MBRF10U100CTA-U/P is commonly used in applications such as switching power supplies, DC-DC converters, and motor control circuits. It is an essential component for ensuring efficient and reliable rectification in a wide range of electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess