EN
  • EN
  • DE

MBRF10U150CT

Part No MBRF10U150CT
Manufacturer KEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO220F
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 747312-MBRF10U150CT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF10U150CT CAD Model

Description

The MBRF10U150CT is a Schottky Barrier Rectifier manufactured by KEC (Korea Electronics Co., Ltd.). This device is designed for high-frequency rectification and freewheeling applications. The '10U150' indicates its current and voltage ratings, specifically 10A and 150V respectively. The 'CT' suffix generally signifies a center-tapped configuration, meaning it contains two diodes in a single package.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as secondary side rectifiers to improve efficiency.
  • Freewheeling diodes: Employed to protect switching transistors from inductive kickback.
  • DC-DC converters: Used in various DC-DC converter topologies.
  • Reverse polarity protection: Can be used to prevent damage from reverse voltage connections.
  • LED lighting: Used in LED driver circuits for rectification.

Features:

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • High switching speed: Enables efficient operation at high frequencies.
  • Guard ring structure: Provides overvoltage protection.
  • TO-220AB package: Provides good thermal dissipation.

Benefits:

  • Improved efficiency: Low forward voltage drop minimizes power losses, leading to higher efficiency in power conversion.
  • Reliable operation: High surge current capability and guard ring structure provide robustness and reliability.
  • Reduced heat dissipation: Efficient operation minimizes heat generation.
  • Simplified design: The TO-220AB package allows for easy mounting and heat sinking.
  • Cost effective: Provides a good balance of performance and cost.

Additional Details:

The MBRF10U150CT is typically used in applications with switching frequencies in the tens to hundreds of kHz range. It is crucial to provide adequate heat sinking to ensure that the junction temperature remains within the specified limits. The reverse leakage current is an important parameter to consider, especially at higher temperatures. This rectifier is commonly used in applications where a low voltage drop and fast switching speed are required. It is also RoHS compliant, meeting environmental standards. Refer to the KEC datasheet for specific electrical characteristics, including forward voltage drop versus current, reverse leakage current versus temperature, and thermal resistance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2506 $58.8910
565+ $0.2056 $116.1640
870+ $0.1998 $173.8260
1,200+ $0.1929 $231.4800
1,545+ $0.1871 $289.0695
2,070+ $0.1675 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess