EN
  • EN
  • DE
  • IT

MBRF20U100CTA

Part No MBRF20U100CTA
Manufacturer KEC
Description SCHOTTKY BARRIER TYPE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1216414-MBRF20U100CTA
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF20U100CTA CAD Model

Description

The MBRF20U100CTA is a Schottky Barrier Rectifier designed for high-efficiency rectification in power supplies, inverters, and freewheeling diode applications. This device features a low forward voltage drop and fast switching speed, which minimizes power loss and enhances overall system performance.

Applications:

  • Switching power supplies
  • High-frequency inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection applications

Features:

  • Low forward voltage drop (VF): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • High surge current capability: Withstands transient current surges without damage.
  • High junction temperature: Allows for operation in demanding thermal environments.
  • Guard ring for overvoltage protection: Enhances device reliability by protecting against voltage transients.

Benefits:

  • Improved energy efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced system performance: Enables faster switching speeds and improved response times.
  • Increased reliability: Withstands harsh operating conditions and transient events.
  • Simplified circuit design: Reduces the need for external components and simplifies board layout.
  • Reduced heat dissipation: Low forward voltage drop minimizes heat generation.

Additional Details:

The MBRF20U100CTA has a maximum repetitive peak reverse voltage of 100V and a forward current of 20A. It is typically packaged in a TO-220AB package, which allows for efficient heat dissipation. The operating junction temperature range is specified in the datasheet. This rectifier is designed to meet industry standards for safety and reliability. The device is also RoHS compliant, indicating that it does not contain hazardous substances.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess