EN
  • EN
  • DE

MJE13005DF-O-U/PF

Part No MJE13005DF-O-U/PF
Manufacturer KEC
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078904-MJE13005DF-O-U/PF
Categories OEM Parts(M-N)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJE13005DF-O-U/PF CAD Model

Description

The MJE13005DF-O-U/PF is a high-voltage, high-speed switching NPN bipolar transistor manufactured by KEC. It's specifically designed for use in off-line power converters, power supplies, and electronic lighting ballasts where efficiency and reliability are critical. The device features a robust structure that can handle high voltage stress and exhibits fast switching characteristics to minimize power losses. It's typically supplied in a TO-220 package, facilitating efficient heat dissipation.

Applications:

  • Off-line power converters (AC-DC)
  • Switch-mode power supplies (SMPS)
  • Electronic lighting ballasts (CFL, LED drivers)
  • High-voltage inverters
  • Auxiliary power supplies

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Provides a high safety margin in high-voltage applications.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses and enhances efficiency.
  • TO-220 Package: Allows for easy mounting and efficient heat removal.
  • Integrated Diode (Optional, depending on variant): Can provide freewheeling or snubber functionality.

Benefits:

  • Increased Efficiency: Fast switching and low saturation voltage contribute to higher power conversion efficiency.
  • Enhanced Reliability: High breakdown voltage provides robustness against voltage transients.
  • Reduced System Size: High switching frequency allows for smaller passive components.
  • Simplified Design: Integrated diode (if present) simplifies circuit design and reduces component count.
  • Improved Thermal Performance: TO-220 package facilitates efficient heat sinking.

Technical Specifications:

The MJE13005DF-O-U/PF typically features a VCEO of 400V or higher, a collector current (IC) of around 4A, and a power dissipation capability of approximately 75W (depending on the ambient temperature and heat sinking). The DC current gain (hFE) is typically specified over a range of collector currents. The specific parameters may vary slightly depending on the exact variant and manufacturer's datasheet. The fast switching speed contributes to efficient operation in high-frequency power conversion circuits. These characteristics make it well-suited for various power supply and lighting applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess