EN
  • EN
  • DE

IKW75T60A

Part No IKW75T60A
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064876-IKW75T60A
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IKW75T60A CAD Model

Description

The IKW75T60A is a 600V, 75A discrete IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. It's designed for use in various power electronics applications requiring efficient and reliable switching performance. This IGBT utilizes Infineon's advanced thin-wafer technology, enabling a superior trade-off between conduction and switching losses. Its robust design and optimized parameters make it suitable for demanding environments.

Applications:

  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Induction heating
  • Solar inverters
  • Motor control drives

Features:

  • 600V blocking voltage capability
  • 75A continuous collector current (at 25°C)
  • Low VCE(sat) for reduced conduction losses
  • Fast switching speed for improved efficiency
  • Integrated gate resistor
  • Temperature sensor included
  • TRENCHSTOP™ technology for optimized performance

Benefits:

  • Increased system efficiency due to reduced power losses
  • Higher power density, allowing for smaller and lighter designs
  • Improved reliability and robustness in demanding applications
  • Simplified design due to integrated features
  • Lower overall system cost
  • Enhanced thermal performance

Additional Details:

The IKW75T60A is typically supplied in a TO-247 package. The device features a low gate charge, which contributes to its fast switching speed and reduced switching losses. It also offers a positive temperature coefficient for easy paralleling. The integrated gate resistor further simplifies the design and reduces external component count. The TRENCHSTOP™ technology provides excellent ruggedness and short-circuit capability. This IGBT is designed to operate over a wide temperature range, making it suitable for various industrial applications. Its optimized performance characteristics make it an ideal choice for designers seeking to improve the efficiency and reliability of their power electronic systems.

Technical Specifications:

  • Collector-Emitter Voltage, VCES: 600V
  • Collector Current, IC: 75A
  • Gate-Emitter Voltage, VGE: ±20V
  • Operating Temperature: -40°C to +175°C

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess