EN
  • EN
  • DE

PG05GBUSC

Part No PG05GBUSC
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Description Single Line TVS Diode for ESD Protection in Portable Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273544-PG05GBUSC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05GBUSC CAD Model

Description

The PG05GBUSC is a product from KEC. Without a datasheet or more information, creating a thorough description is challenging. Based on the naming convention and related KEC products, we can infer some potential aspects.

Given the 'PG05' prefix, it's very probable this device is part of a power management IC series from KEC. The 'GBUSC' portion likely denotes specific features or functionality within that series. Without additional context, the meaning of 'GBUSC' is unclear, but could potentially relate to a Global, BUS, or control function of some sort.

Potential Applications:

  • Consumer Electronics: May be found in televisions, set-top boxes, or other consumer devices.
  • Networking Equipment: Could be used in routers, switches, or other networking devices.
  • Computer Peripherals: Might be found in printers, scanners, or other computer peripherals.
  • Industrial Equipment: Potentially applicable in industrial control systems.

Possible Features:

  • Multiple Output Voltages: Provides multiple regulated output voltages.
  • High Current Capability: Capable of delivering a significant amount of current.
  • Power Good Output: Indicates the status of the output voltage.
  • Enable/Disable Control: Allows for remote control of the device.
  • Over-Temperature Protection: Protects against damage from overheating.

Potential Benefits:

  • Simplified System Design: Integrates multiple power management functions.
  • Reduced Component Count: Lowers the number of components required in the system.
  • Improved System Performance: Provides a stable and reliable power supply.
  • Increased Energy Efficiency: Minimizes power consumption.

Without a datasheet, crucial technical specifications, such as input voltage range, output voltage accuracy, switching frequency, and quiescent current, are unavailable. The precise meaning of 'GBUSC' requires specific product documentation.

You May Also Be Interested in

NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,035+ $0.0485 $50.1975
2,515+ $0.0398 $100.0970
3,890+ $0.0386 $150.1540
5,365+ $0.0373 $200.1145
6,930+ $0.0361 $250.1730
9,260+ $0.0324 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,650 pieces
MOQ: 1035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess