The Z02W5.6V-Y-RTK/P is a Zener diode manufactured by KEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also can allow current to flow in the reverse direction when the voltage reaches a certain value known as the Zener voltage. This particular diode has a Zener voltage of 5.6V.
Applications
- Voltage regulation
- Voltage clipping
- Overvoltage protection
- Transient voltage suppression
- Reference voltage in power supplies
Features
- Zener Voltage: 5.6V
- Low reverse leakage current
- High surge current capability
- Surface mount device (SMD) package
- High reliability
Benefits
- Provides stable voltage regulation, protecting sensitive circuits from voltage fluctuations.
- Effectively clamps voltage spikes, preventing damage to downstream components.
- Compact size allows for use in densely populated circuit boards.
- Easy to integrate into automated assembly processes due to its SMD package.
- Offers a cost-effective solution for voltage protection and regulation.
Additional Details
The Z02W5.6V-Y-RTK/P is typically available in a small outline plastic package. It is crucial to consult the manufacturer's datasheet for precise specifications, including power dissipation, operating temperature range, and soldering recommendations. The 'Y' in the part number likely refers to a specific packaging or taping option. The 'RTK/P' likely indicates the specific reel and packaging type.