EN
  • EN
  • DE

Z02W9.1V-Z-RTK/P

Part No Z02W9.1V-Z-RTK/P
Manufacturer KEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 411924-Z02W9.1V-Z-RTK/P
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z02W9.1V-Z-RTK/P CAD Model

Description

The Z02W9.1V-Z-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. It is specifically designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and lightning strikes. By clamping the overvoltage to a safe level, this diode helps to ensure the reliability and longevity of electronic devices.

Applications

  • ESD protection for portable devices: Smartphones, tablets, and other mobile devices.
  • Overvoltage protection for data lines: USB ports, HDMI ports, and Ethernet ports.
  • Automotive electronics: Protection of ECU, sensors, and other automotive systems.
  • Industrial control systems: Protection of PLCs, HMIs, and other industrial equipment.
  • Power supply protection: Protection of DC power lines and AC power lines.

Features

  • Unidirectional TVS diode: Provides overvoltage protection in one direction.
  • Low clamping voltage: Limits the maximum voltage seen by the protected components.
  • Fast response time: Quickly responds to transient events.
  • Small surface-mount package: Suitable for high-density PCB layouts.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage due to overvoltage events.
  • Increased product lifespan: Reduces the risk of component failure and extends the overall lifespan of the product.
  • Improved system safety: Prevents potential hazards caused by overvoltage events.
  • Reduced warranty costs: Minimizes product returns and warranty claims due to component failure.
  • Compliance with industry standards: Helps meet regulatory requirements for overvoltage protection.

Additional Details

The Z02W9.1V-Z-RTK/P features a standoff voltage of 9.1V, which is the maximum voltage that the diode can withstand without conducting. The clamping voltage, which depends on the surge current, represents the maximum voltage that the protected circuit will experience during a transient event. Detailed specifications regarding surge handling capability, clamping voltage at different current levels, and package dimensions are available in the datasheet. This diode offers excellent ESD protection in a compact form factor, ideal for space-constrained applications. Proper PCB layout is essential to optimize the performance of this device and minimize the effects of parasitic inductance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess