EN
  • EN
  • DE

A700V477M002ATE4R5

Part No A700V477M002ATE4R5
Manufacturer Kemet
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 470UF 20% 2V SMD  /  470 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Other Names 399-17183-6,399-17183-1,399-17183-2
Standard Package 1,000
Win Source Part Number 991962-A700V477M002ATE4R5
HTSUS 8532.22.0020
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Base Product Number A700V
Package / Case 2917 (7343 Metric)
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Ripple Current @ High Frequency 7.75 A @ 100 kHz
Applications General Purpose
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
ESR (Equivalent Series Resistance) 4.5mOhm
Voltage - Rated 2 V
Tolerance ±20%
Capacitance 470 µF
Type Polymer
Package Tape & Reel
Series AO-Cap A700
Mfr KEMET
Category Capacitors>Aluminum - Polymer Capacitors
Ultra Librarian 3D Model Ultra Librarian A700V477M002ATE4R5 CAD Model

Description

The AO-Cap A700 series from KEMET is a polymer capacitor designed for general-purpose applications.

  • Capacitance: 470 µF
  • Voltage Rating: 2 V
  • Tolerance: ±20%
  • ESR: 4.5mOhm
  • Ripple Current: 7.75 A @ 100 kHz
  • Package: tape and reel
  • Standard Package: 1,000
  • Surface Mount Land Size: 2917 (7343 Metric)
  • Temperature Range: -55°C to 105°C
  • Lifetime: 2000 Hrs @ 105°C
  • Dimensions: 0.287" L x 0.169" W (7.30mm x 4.30mm)
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
CAP ALUM POLY 150UF 20% 4V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 1000UF 20% 16V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 63V TH
Lowest to $1.7629
Panasonic
CAP ALUM POLY 390UF 20% 2.5V SMD
Need more? Email Us
Elna America
CAP ALUM POLY 10UF 20% 25V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess