EN
  • EN
  • DE

ALS70A273NT250

Part No ALS70A273NT250
Manufacturer Kemet
Catalog Aluminum Capacitors
Description CAP ALUM 27000UF 20% 250V SCREW / Cap Aluminum Lytic 27000uF 250V 20% (77 X 220mm) Screw Terminal 0.015 Ohm 25100mA 20000h 85°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Series ALS70
Packaging Bulk
Capacitance 27000μF
Tolerance ±20%
Voltage Rating 250V
ESR (Equivalent Series Resistance) 15 mOhm @ 100Hz
Lifetime @ Temp. 20000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 25.1A @ 100Hz
Ripple Current - High Frequency 30.5A @ 10kHz
Impedance 12 mOhm
Lead Spacing 1.252" (31.80mm)
Dimension 3.031" Dia (77.00mm)
Height - Seated (Maximum) 8.740" (222.00mm)
Mounting Chassis Mount
Package Radial, Can - Screw Terminals
Win Source Part Number 770934-ALS70A273NT250
Popularity Medium
Supply and Demand Status Limited
Quantity per package 6
Family Name ALS70
Introduction Date March 23, 2017
ECCN EAR99
Country of Origin China, Portugal
Ultra Librarian 3D Model Ultra Librarian ALS70A273NT250 CAD Model

Description

The ALS70A273NT250 from Kemet is a high-performance, long-life aluminum electrolytic capacitor with a capacitance of 27,000µF and a voltage rating of 250V. It is designed for use in a wide range of applications, including power supplies, motor drives, and industrial automation equipment.

The ALS70A273NT250 features a screw terminal design for easy and secure installation. It is also housed in a durable aluminum can that provides excellent protection against environmental hazards.

Some of the key benefits of the ALS70A273NT250 include:

High capacitance and voltage rating Long life performance Screw terminal design for easy installation Durable aluminum can construction Low ESR and ESL High ripple current capability Wide operating temperature range The ALS70A273NT250 is an ideal choice for applications where high performance, reliability, and long service life are required. It is a proven performer in a wide range of demanding applications, including:

Power supplies Motor drives Industrial automation equipment Medical devices Renewable energy systems Telecommunications equipment Aerospace and defense systems Here are some specific examples of how the ALS70A273NT250 can be used:

In a power supply, the ALS70A273NT250 can be used to filter out ripple current and provide a smooth DC voltage to the load. In a motor drive, the ALS70A273NT250 can be used to buffer the motor current and provide smooth torque output. In an industrial automation system, the ALS70A273NT250 can be used to power sensors, actuators, and other control devices. In a medical device, the ALS70A273NT250 can be used to power life-critical systems, such as pacemakers and ventilators. In a renewable energy system, the ALS70A273NT250 can be used to store energy from solar panels and wind turbines. In telecommunications equipment, the ALS70A273NT250 can be used to filter out noise and provide a clean power supply for sensitive electronic components. In aerospace and defense systems, the ALS70A273NT250 can be used to power critical systems, such as navigation and guidance systems. The ALS70A273NT250 is a versatile and high-performance capacitor that is well-suited for a wide range of applications. It is a proven performer in demanding environments and offers long service life and reliability.

You May Also Be Interested in

Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786
Lelon
VEJ220M1ETR-0506 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess