EN
  • EN
  • DE

LC823430TA-2H

Part No LC823430TA-2H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO LSI RECORDER 128TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 1
Supply Voltage - Operating 1.15 V to 1.65 V
Temperature Range - Operating -20°C to 75°C (TA)
Specifications 32 b
Case / Package 128-TQFP (14x14)
Win Source Part Number 76867-LC8234
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC823430TA-2H CAD Model

Description

ON Semiconductor LC823430TA-2H Product Overview

The ON Semiconductor LC823430TA-2H is a highly integrated, low-power audio processing system-on-chip (SoC) designed to deliver exceptional sound quality and advanced features for a wide range of audio applications. This versatile SoC is an ideal solution for portable audio devices, wireless speakers, digital audio players, and voice recorders, among others.

Key Features and Benefits:

  • High-Performance Audio DSP: At the core of the LC823430TA-2H is a powerful digital signal processor (DSP) capable of handling complex audio processing tasks with ease. This includes support for advanced audio codecs, noise reduction algorithms, and custom signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC823430TA-2H is optimized for battery-powered devices, ensuring longer playback times and minimal power drain.
  • Integrated Memory: The SoC comes with built-in RAM and the ability to interface with external memory solutions, providing flexibility for different application requirements.
  • Multiple Audio Interfaces: With support for a variety of audio inputs and outputs, including I2S, PCM, and SPDIF, the LC823430TA-2H offers versatility in connecting to other audio components.
  • Customizable Firmware: ON Semiconductor provides a software development kit (SDK) that allows developers to create custom firmware, tailoring the SoC to specific product needs.

Applications:

  • Portable Audio Devices
  • Wireless Speakers
  • Digital Audio Players
  • Voice Recorders
  • Smart Home Audio Systems

The LC823430TA-2H is a testament to ON Semiconductor's commitment to providing innovative solutions for the audio market. It combines performance, flexibility, and power efficiency, making it a top choice for designers looking to create the next generation of compelling audio products. With its robust feature set and support for various audio formats, the LC823430TA-2H is designed to meet the demands of both consumers and manufacturers in today's dynamic audio landscape.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0425 $63.2975
16+ $7.4197 $118.7152
25+ $7.1876 $179.6900
34+ $6.9554 $236.4836
43+ $6.7244 $289.1492
58+ $6.0279 $349.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess