EN
  • EN
  • DE
  • IT

C0603C271J5GAC9733

Part No C0603C271J5GAC9733
Manufacturer Kemet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 20111210
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
Win Source Part Number 737552-C0603C271J5GAC9733
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C0603C271J5GAC9733 CAD Model

Description

The C0603C271J5GAC9733 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has a capacitance value of 270 pF (picofarads) and a voltage rating of 16V. The 0603 designation refers to its physical size, indicating a small surface-mount component suitable for high-density circuit boards.

Applications:

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • Resonant circuits

Features:

  • Small size (0603): Allows for high-density mounting on circuit boards.
  • High capacitance stability: Provides consistent capacitance over temperature and voltage variations.
  • Low equivalent series resistance (ESR): Minimizes power losses and improves circuit performance.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved noise reduction: Effectively filters out unwanted noise in electronic circuits.
  • Enhanced circuit stability: Provides stable capacitance values for reliable operation.
  • Reduced power consumption: Low ESR minimizes power losses, improving energy efficiency.
  • Simplified assembly: SMT design allows for automated and efficient assembly processes.
  • Compact design: Small size enables the creation of compact and lightweight electronic devices.

Additional Details:

MLCCs like the C0603C271J5GAC9733 are essential components in modern electronics. Their small size, high performance, and reliability make them ideal for a wide range of applications. The choice of capacitor depends on specific circuit requirements, including capacitance value, voltage rating, temperature characteristics, and size constraints. Understanding the capacitor's datasheet specifications is crucial for proper implementation and ensuring optimal circuit performance.

This Kemet MLCC is a reliable and versatile component that contributes to the performance and stability of electronic devices. Its compliance with RoHS standards ensures environmental friendliness and compliance with regulations.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
2,980+ $0.0217 $64.6660
7,250+ $0.0178 $129.0500
11,195+ $0.0174 $194.7930
15,385+ $0.0168 $258.4680
20,000+ $0.0162 $324.0000
26,790+ $0.0144 $385.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,900 pieces
MOQ: 2980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess