EN
  • EN
  • DE
  • IT

C1210C223K5RACTU

Part No C1210C223K5RACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 0.022UF 50V X7R 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 38 Weeks
Features ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Manufacturer Kemet
Series SMD Comm X7R
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1210 (3225 Metric)
Family Name C1210C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 399-9405-6, C1210C223K5RAC7800, C1210C223K5RAC, 399-9405-2, C1210C223K5RACTU-ND, 399-9405-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865476-C1210C223K5RACTU
Ultra Librarian 3D Model Ultra Librarian C1210C223K5RACTU CAD Model

Description

The C1210C223K5RACTU is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are fundamental components in electronics, providing functions such as filtering, decoupling, and energy storage. The alphanumeric code offers detailed specifications, including size, capacitance, voltage rating, temperature coefficient, and packaging details.

Applications:

  • Decoupling Capacitors: Filtering noise from power supplies and ensuring stable voltage levels.
  • Filtering: Smoothing out signals in various electronic circuits.
  • Timing Applications: Use in oscillator circuits requiring stable timing.
  • RF Applications: Implementing filtering and impedance matching in radio frequency circuits.

Features:

  • Surface Mount Design: Suitable for automated assembly on PCBs.
  • 1210 Package Size: A standard size of 0.12 inch x 0.10 inch.
  • Capacitance: The '223' suggests a capacitance value of 22 nF (22 x 10^3 pF).
  • Voltage Rating: '5R' usually represent a 50V voltage rating.
  • X7R Dielectric: Offers a good balance between capacitance stability and size.

Benefits:

  • Automated Assembly: Simplifies the manufacturing process.
  • Relatively High Capacitance Value: Suitable for applications requiring larger capacitance values in a small footprint.
  • Stable Performance: The X7R dielectric provides reasonable capacitance stability over temperature.
  • Long Lifespan: Ceramic capacitors offer excellent reliability.

Technical Specifications:

  • Capacitance: 22 nF (22 x 10^3 pF)
  • Voltage Rating: 50V (Assumed)
  • Capacitance Tolerance: +/- 10% - usually represented by a K
  • Temperature Coefficient: X7R
  • Operating Temperature Range: -55°C to +125°C (typical for X7R)
  • Package Size: 1210 (0.12 inch x 0.10 inch)

The 'ACTU' suffix suggests the part is packaged on tape and reel for automated assembly.

You May Also Be Interested in

Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1894 $57.7670
745+ $0.1555 $115.8475
1,155+ $0.1506 $173.9430
1,585+ $0.1458 $231.0930
2,050+ $0.1409 $288.8450
2,745+ $0.1264 $346.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess