EN
  • EN
  • DE

C276CC25160AA0J

Part No C276CC25160AA0J
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 16UF 5% 470VAC RADIAL  /  16 µF Film Capacitor 470V Polypropylene (PP) Radial, Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr KEMET
Series C276
Package Bulk
Capacitance 16 µF
Tolerance ±5%
Voltage Rating - AC 470V
Dielectric Material Polypropylene (PP)
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis, Stud Mount
Package / Case Radial, Can
Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 2.972" (75.50mm)
Termination Quick Connect - 0.250" (6.3mm)
Lead Spacing 0.394" (10.00mm)
Applications Motor Run; Motor Start
Base Product Number C276CC
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Other Names 399-13851,276CC25160AA0J
Standard Package 86
Win Source Part Number 1018543-C276CC25160AA0J
Ultra Librarian 3D Model Ultra Librarian C276CC25160AA0J CAD Model

Description

The C276CC25160AA0J is a film capacitor manufactured by Kemet. Film capacitors are known for their high stability, low losses, and ability to handle high voltages and currents compared to other types of capacitors. They are commonly used in applications requiring precise performance and reliability, such as power supplies, audio equipment, and industrial control systems. The 'C276' likely refers to a specific series, with the rest indicating its parameters.

Applications:

  • Power supply filtering and energy storage.
  • Audio coupling and decoupling.
  • Motor control circuits.
  • Lighting ballast circuits.
  • High-frequency resonant circuits.

Features:

  • Film Dielectric: Provides high insulation resistance and low dissipation factor.
  • High Voltage and Current Handling: Suitable for demanding applications.
  • Excellent Stability: Offers consistent performance over time and temperature.
  • Low ESR (Equivalent Series Resistance): Minimizes losses and improves efficiency.
  • Self-Healing Properties: Can withstand voltage surges without catastrophic failure.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable and consistent operation in critical applications.
  • High Efficiency: Low losses minimize energy dissipation and improve system performance.
  • Long Lifespan: Designed for long-term reliability and minimal maintenance.
  • Versatile Application: Suitable for a wide range of applications requiring high performance.
  • Robust Construction: Can withstand harsh environmental conditions.

Additional Details:

While a definitive description demands the datasheet, the part number C276CC25160AA0J indicates: C276 signifies the series. CC likely indicates the type of film used (e.g., polypropylene). 251 represents the capacitance, likely 250 pF. 60 is related to the voltage rating. AA0J is likely a combination of Tolerance and packaging information. Exact values require the datasheet. Consult the datasheet for specific capacitance, voltage rating, temperature range, dimensions, and other performance characteristics.

You May Also Be Interested in

Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess