EN
  • EN
  • DE

C4AQIEW6100M3BJ

Part No C4AQIEW6100M3BJ
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM 100UF 5% 800VDC RADIAL / 100 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8532.25.0070
Win Source Part Number 1349866-C4AQIEW6100M3BJ
ECCN EAR99
MSL Level Not Applicable
Standard Package 18
Base Product Number C4AQIE
Features Low ESL
Ratings AEC-Q200
Applications Automotive; DC Link, DC Filtering
Lead Spacing 2.067" (52.50mm)
Termination PC Pins
Height - Seated (Max) 2.571" (65.30mm)
Package / Case Radial - 4 Leads
Mounting Type Through Hole
Temperature Range - Operating -55°C ~ 105°C
ESR (Equivalent Series Resistance) 2.2 mOhms
Dielectric Material Polypropylene (PP) , Metallized
Voltage Rating - DC 800V
Tolerance ±5%
Capacitance 100 µF
Package Bulk
Series C4AQ-M
Mfr KEMET
Category Capacitors - Film Capacitors
Size / Dimension 2.264" L x 1.772" W (57.50mm x 45.00mm)
Ultra Librarian 3D Model Ultra Librarian C4AQIEW6100M3BJ CAD Model

Description

The C4AQIEW6100M3BJ is a film capacitor from KEMET. The capacitor is designed for use in applications requiring a capacitance of 100 µF and a voltage rating of 800V. C4AQIEW6100M3BJ manufactured by KEMET.

  • Capacitance: 100 µF
  • Voltage Rating: 800V
  • Series: C4AQ-M
  • Package: Radial-4 Leads
  • Lead Spacing: 2.067" (52.50mm)
  • Size/Dimension: 2.264" L x 1.772" W (57.50mm x 45.00mm)
  • Height Seated (Max): 2.571" (65.30mm)
  • Tolerance: ±5%
  • ESR: 2.2 mOhms
  • Dielectric Material: Polypropylene (PP), Metallized
  • Temperature Range: -55°C to 105°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1567 $78.3134
4+ $32.1286 $128.5144
5+ $31.1246 $155.6230
7+ $30.1206 $210.8442
9+ $29.1166 $262.0494
12+ $26.1045 $313.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess