EN
  • EN
  • DE

CWR09NH104JDC

Part No CWR09NH104JDC
Manufacturer Kemet
Catalog OEM Souring
Description Tantalum capacitors solid SMD Tantalum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466110-CWR09NH104JDC
Manufacturer Kemet
Package Bulk
Product Status Active
Capacitance 0.1µF
Tolerance ±5%
Voltage - Rated 50V
Type Molded
ESR (Equivalent Series Resistance) 22Ohm @ 100kHz
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1005 (2512 Metric)
Size / Dimension 0.100" L x 0.050" W (2.54mm x 1.27mm)
Height - Seated (Max) 0.065" (1.65mm)
Manufacturer Size Code A
Features High Reliability
Failure Rate D (0.001%)
Grade Military
Qualification MIL-PRF-55365/4
Ultra Librarian 3D Model Ultra Librarian CWR09NH104JDC CAD Model

Description

The CWR09NH104JDC is a solid SMD tantalum capacitor from Kemet, renowned for its stable performance and reliability in demanding applications. Tantalum capacitors are preferred for their stability, high capacitance per volume, and ability to operate over a wide temperature range. This particular model is designed to meet the rigorous requirements of military and aerospace applications, as well as medical and industrial electronics, where reliability under extreme conditions is paramount. The '104' in its designation indicates a capacitance of 0.1 µF, with a 'J' tolerance of ±5%. The CWR09NH104JDC is characterized by its low leakage current and excellent durability, offering a dependable solution for power supply filtering, timing, and pulse circuit applications. Its solid electrolyte and robust SMD package design ensure long-term reliability and ease of integration into sophisticated electronic systems. Kemet's commitment to quality and performance is showcased in this tantalum capacitor, designed for applications where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.7431
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess