EN
  • EN
  • DE

ERP610W472MEFG

Part No ERP610W472MEFG
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER RAD DISC SAFETY / Ceramic Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr KEMET
Series *
Package Tape & Box (TB)
Product Status Last Time Buy
Standard Package 700
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.23.0060
Win Source Part Number 1339540-ERP610W472MEFG
Ultra Librarian 3D Model Ultra Librarian ERP610W472MEFG CAD Model

Description

The KEMET ERP610W472MEFG is a ceramic capacitor belonging to the ERP series, known for its reliable performance and suitability for various electronic applications. Ceramic capacitors, like the ERP610W472MEFG, are favored for their stability, low ESR (Equivalent Series Resistance), and ability to operate efficiently at high frequencies.

Applications

  • Decoupling in power circuits
  • Bypass applications to filter noise
  • Filtering in signal processing circuits
  • Timing circuits
  • Voltage regulation circuits

Features

  • High capacitance value of 4700pF (4.7nF)
  • Voltage rating of 63V
  • X7R dielectric material, ensuring stable performance over a wide temperature range (-55°C to +125°C)
  • Small physical size, suitable for compact designs
  • RoHS compliant, adhering to environmental standards
  • Surface Mount Technology (SMT) for automated assembly

Benefits

  • Stable performance across temperature variations, crucial for reliable operation in diverse environments
  • Effective decoupling and bypassing due to low ESR
  • Space-saving design, allowing for higher component density on circuit boards
  • Reduced noise and improved signal integrity in electronic circuits
  • Long operational life due to robust construction and stable dielectric material

Additional Details

The X7R dielectric used in the ERP610W472MEFG ensures that the capacitance value remains relatively stable over a broad temperature range (-55°C to +125°C), with a typical capacitance variation of ±15%. This stability is essential in applications where consistent performance is critical. The capacitor's small size and SMT compatibility enable efficient and cost-effective assembly processes.

Furthermore, the ERP610W472MEFG is designed to meet stringent quality standards, providing engineers with a reliable component for their electronic designs. Its construction and materials contribute to a long operational life and consistent performance over time. The capacitor's ability to handle voltage spikes and maintain stable capacitance makes it suitable for demanding applications in various electronic devices.

The capacitor is commonly used in automotive electronics, industrial equipment, consumer electronics, and telecommunications systems. Its versatility and reliability make it a preferred choice for engineers seeking a high-quality ceramic capacitor.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess