EN
  • EN
  • DE

LM27313XQMFX/NOPB

Part No LM27313XQMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.8A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 28V
Output Current 800mA (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053311-LM27313XQMFX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27313XQMFX/NOPB CAD Model

Description

The LM27313XQMFX/NOPB is a high-performance, step-up DC/DC converter designed and manufactured by Texas Instruments. This compact, integrated circuit is engineered to deliver efficient power conversion for a variety of applications, particularly suitable for portable devices due to its small footprint and power-saving features.

Key Features

  • High Frequency Operation: With a switching frequency of 1.6 MHz, the LM27313XQMFX/NOPB allows for the use of small, low-profile inductors and capacitors, reducing the overall size of the power supply design.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling customization for specific application requirements, and can provide a wide range of output voltages.
  • High Efficiency: It offers high efficiency due to its low quiescent current and the use of synchronous rectification.
  • Integrated Features: The device includes an internal switch and diode, which simplifies the design and reduces external component count.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the device from damage due to overheating.

Applications

The LM27313XQMFX/NOPB is versatile and can be used in a broad array of applications, including but not limited to:

  • Battery-powered devices
  • Handheld instruments
  • Portable media players
  • Wireless modems
  • LED lighting drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM27313XQMFX/NOPB is no exception. This product is available in a lead-free, 5-pin SOT-23 package and is characterized for operation from -40°C to 125°C, ensuring performance across a wide range of environmental conditions.

Ordering Information

The part number LM27313XQMFX/NOPB is the specific identifier for this Texas Instruments product, where 'NOPB' denotes that the product is offered in a lead-free package. To place an order or to obtain more detailed information, customers can visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4061 $56.2440
90+ $1.1537 $103.8330
135+ $1.1177 $150.8895
185+ $1.0816 $200.0960
240+ $1.0456 $250.9440
325+ $0.9374 $304.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess