EN
  • EN
  • DE

F461KF332J630L

Part No F461KF332J630L
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM POLYPROP RAD / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Box (TB)
Standard Package 2,100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1338986-F461KF332J630L
Ultra Librarian 3D Model Ultra Librarian F461KF332J630L CAD Model

Description

The F461KF332J630L is a metallized polypropylene film capacitor manufactured by KEMET. This capacitor is designed for general-purpose applications requiring stable capacitance, high voltage capabilities, and reliable performance. It is commonly used in filtering, energy storage, and pulse applications.

Applications

  • Power Supplies: Input and output filtering in switched-mode power supplies (SMPS).
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to provide stable voltage and current.
  • Motor Control: Filtering and energy storage in motor drive circuits.
  • Renewable Energy: DC link capacitors in solar inverters and wind turbine converters.
  • Automotive Electronics: Filtering and decoupling in automotive systems.

Features

  • Metallized Polypropylene Film: Provides excellent stability and high insulation resistance.
  • Self-Healing Properties: Allows the capacitor to recover from minor voltage breakdowns, enhancing reliability.
  • High Voltage Rating: Suitable for applications with high voltage requirements.
  • Low Dissipation Factor (DF): Minimizes energy losses and heat generation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Performance: Metallized polypropylene film ensures stable capacitance over temperature and voltage variations.
  • High Reliability: Self-healing properties enhance the capacitor's lifespan and reliability.
  • Efficient Operation: Low dissipation factor reduces energy losses, improving overall system efficiency.
  • Safety: High voltage rating provides a safety margin for high-voltage applications.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The F461KF332J630L capacitor has a capacitance of 3.3 nF (3300 pF) with a tolerance of ±10%. Its voltage rating is 630 VDC. The self-healing property of the metallized polypropylene film is a significant advantage, as it allows the capacitor to withstand minor voltage overloads without permanent damage. This feature extends the capacitor's operational life and ensures consistent performance over time. The low dissipation factor minimizes energy losses, making it suitable for applications where efficiency is critical. The capacitor's compact size and robust construction make it ideal for a wide range of electronic devices.

This capacitor is suitable for applications that require high reliability, stable performance, and efficient operation in demanding environments. Its compliance with RoHS standards also makes it an environmentally friendly choice.

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
AVX Corp/Kyocera Corp
CAP FILM 10UF 10% 1.2KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1967 $58.0265
720+ $0.1615 $116.2800
1,110+ $0.1564 $173.6040
1,530+ $0.1513 $231.4890
1,975+ $0.1464 $289.1400
2,645+ $0.1312 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess