The F862BZ564K310R is a film capacitor manufactured by Kemet. Film capacitors are known for their stability, reliability, and performance in various electronic circuits. This specific capacitor is likely used in applications requiring precise capacitance and low losses.
Applications
- Power Supplies
- Audio Equipment
- Lighting Ballasts
- Motor Control Circuits
- Renewable Energy Systems (Solar Inverters, Wind Turbines)
Features
- Polypropylene Film Dielectric
- High Stability
- Low Dissipation Factor
- Self-Healing Properties
- RoHS Compliant
Benefits
- Provides reliable performance in demanding applications due to its high stability.
- Minimizes energy loss with its low dissipation factor, improving efficiency.
- Offers long service life thanks to its self-healing properties, which allow the capacitor to recover from minor overvoltage events.
- Meets environmental regulations with its RoHS compliance.
Technical Specifications
Based on the part number breakdown, we can infer the following:
- Capacitance: 0.56 µF (564 = 56 x 10^4 pF = 560 nF = 0.56 µF)
- Voltage Rating: 310V (inferred from similar Kemet part numbers)
- Tolerance: 10% (K typically indicates 10% tolerance)
- Lead Spacing: Radial leads
- Dielectric Material: Polypropylene (typical for F862 series)
- Operating Temperature Range: -40°C to +105°C (estimated)
The F862BZ564K310R is suitable for applications requiring a robust and stable capacitor with a moderate voltage rating. Its low dissipation factor and self-healing properties ensure long-term reliability and performance in a wide range of electronic circuits. Consult the official Kemet datasheet for precise specifications.