EN
  • EN
  • DE

AS7C3409625JC

Part No AS7C3409625JC
Manufacturer Alliance Memory, Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203336-AS7C3409625JC
Categories Custom Parts
Manufacturer Alliance Memory, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS7C3409625JC CAD Model

Description

The AS7C3409625JC is a high-performance 4M x 9 bit synchronous pipelined burst Static Random Access Memory (SRAM) device manufactured by Alliance Memory, Inc. It's designed for applications demanding high-speed data access and low latency, commonly found in networking, telecommunications, and high-performance computing systems. The device features a synchronous interface, pipelined architecture, and burst mode operation for efficient data transfer.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for high-speed packet buffering and data storage.
  • Telecommunications Systems: Employed in telecommunications equipment for signal processing and data buffering.
  • High-Performance Computing: Used in high-performance computing systems for cache memory and data storage.
  • Digital Signal Processing (DSP): Used in DSP applications for storing intermediate results and data.
  • Imaging and Video Processing: Found in imaging and video processing systems for frame buffering and data manipulation.

Features:

  • 4M x 9 bit Organization: Provides a memory array of 4 million words, each 9 bits wide.
  • Synchronous Pipelined Burst SRAM: Offers synchronous operation with a pipelined architecture and burst mode for high-speed data transfer.
  • High Clock Frequency: Supports high clock frequencies for fast data access.
  • Burst Mode Operation: Supports burst modes for efficient data transfer.
  • Low Latency: Designed for low latency access, improving system performance.
  • Single 3.3V Supply: Operates from a single 3.3V power supply.

Benefits:

  • High-Speed Data Access: Enables fast data access, improving overall system performance.
  • Low Latency: Reduces latency, enhancing responsiveness in real-time applications.
  • Efficient Data Transfer: Burst mode operation optimizes data transfer efficiency.
  • Easy Integration: Standard synchronous interface simplifies integration with existing systems.
  • High Reliability: Designed for high reliability and data integrity.

Additional Details:

The AS7C3409625JC typically comes in a TQFP or similar surface-mount package. It requires careful power supply decoupling and signal termination to ensure stable operation at high frequencies. The datasheet provides detailed information on timing characteristics, electrical specifications, and package dimensions. Proper layout techniques are crucial for minimizing noise and signal reflections. The device also includes features such as write enable and chip enable inputs for flexible memory control. The pipelined architecture allows for overlapping operations, further enhancing performance.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Oupiin
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Generic
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention