EN
  • EN
  • DE

PHE830MD6100M

Part No PHE830MD6100M
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347717-PHE830MD6100M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE830MD6100M CAD Model

Description

The KEMET PHE830MD6100M is a Class X1 metallized polypropylene film capacitor designed for demanding interference suppression applications. This capacitor is built with a robust metallized polypropylene film dielectric and housed in a flame-retardant plastic case filled with epoxy resin, ensuring high reliability and safety. Its primary function is to mitigate electromagnetic interference (EMI) and radio frequency interference (RFI) in various electronic circuits.

Applications

  • Across-the-line interference suppression (Class X1)
  • Connection in series with the mains
  • Power supplies
  • Industrial equipment
  • Renewable energy systems (solar inverters, wind turbines)
  • Motor drives

Features

  • Self-healing properties
  • Plastic case with epoxy resin filling (UL 94 V-0)
  • High stability
  • Excellent self-healing properties ensures long operational life
  • Rated voltage: 440 VAC
  • Capacitance: 0.01µF
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 10 mm
  • Operating Temperature: -40°C to +110°C

Benefits

  • Effective EMI/RFI suppression
  • High reliability and long operational life
  • Meets stringent safety standards for reliable performance
  • Suitable for harsh environmental conditions
  • Enhances electromagnetic compatibility (EMC)
  • Robust construction withstands voltage transients.

Additional Details

The PHE830 series capacitors are specifically designed to operate reliably under continuous AC stress and are capable of withstanding high voltage transients. The self-healing property is a critical feature that ensures long-term reliability by clearing any small dielectric breakdowns that may occur during operation. The UL 94 V-0 flammability rating of the plastic case guarantees a high level of safety, preventing the spread of fire in case of component failure. The 440VAC voltage rating makes it suitable for use in a wide range of applications including industrial equipment, power supplies, and renewable energy systems. Its design minimizes inductance and equivalent series resistance (ESR), contributing to effective high-frequency noise filtering. The epoxy resin filling protects the internal components from moisture and other environmental factors, further enhancing the capacitor's robustness. The PHE830MD6100M is an ideal choice for applications requiring a high degree of interference suppression and long-term reliability.

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess