EN
  • EN
  • DE

PHE830MD6470MR06L2

Part No PHE830MD6470MR06L2
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347720-PHE830MD6470MR06L2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE830MD6470MR06L2 CAD Model

Description

The KEMET PHE830MD6470MR06L2 is a Class X1 metallized polypropylene film capacitor specifically designed for demanding interference suppression applications. This component features a metallized polypropylene film dielectric encased in a flame-retardant plastic housing and filled with epoxy resin. This construction provides exceptional electrical characteristics, high stability, and excellent protection against harsh environmental conditions. Its primary function is to reduce electromagnetic interference (EMI) and radio frequency interference (RFI) in diverse electronic circuits.

Applications

  • Across-the-line interference suppression (Class X1)
  • Connection in series with the mains
  • Power supplies
  • Industrial equipment
  • Renewable energy systems (solar inverters, wind turbines)
  • Motor drives

Features

  • Self-healing properties
  • Plastic case with epoxy resin filling (UL 94 V-0)
  • High stability
  • Excellent self-healing properties ensures long operational life
  • Rated voltage: 440 VAC
  • Capacitance: 0.047µF
  • Capacitance Tolerance: ±20%
  • Lead Spacing: 15 mm
  • Operating Temperature: -40°C to +110°C

Benefits

  • Effective EMI/RFI suppression
  • High reliability and long operational life
  • Meets stringent safety standards for reliable performance
  • Suitable for harsh environmental conditions
  • Enhances electromagnetic compatibility (EMC)
  • Robust construction withstands voltage transients.

Additional Details

The PHE830 series capacitors are designed for reliable operation under continuous AC stress and are capable of withstanding high voltage transients. The self-healing property ensures long-term reliability by clearing any small dielectric breakdowns that may occur during operation. The UL 94 V-0 flammability rating of the plastic case guarantees a high level of safety, preventing the spread of fire in case of component failure. The 440VAC voltage rating makes it suitable for use in a wide range of applications, including industrial equipment, power supplies, and renewable energy systems. Its design minimizes inductance and equivalent series resistance (ESR), contributing to effective high-frequency noise filtering. The epoxy resin filling protects the internal components from moisture and other environmental factors, further enhancing the capacitor's robustness. The PHE830MD6470MR06L2 is an excellent choice for applications that demand a high degree of interference suppression and long-term reliability.

You May Also Be Interested in

WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Draloric
CAP FILM 0.47UF 20% 630VDC RAD
Lowest to $1.4553
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess